onsemi Single Zener Diodes BZX84C62LT1G

Description
250 mW; Zener Diode Voltage Regulator 62 V
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 62 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C62LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 62 V

250 mW; Zener Diode Voltage Regulator 62 V

Supplier's Site Datasheet
Single Zener Diodes - BZX84C62LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C62LT1GOSTR-ND
Single Zener Diodes BZX84C62LT1GOSTR-ND
Zener Diode 62V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 62V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C62LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C62LT1GOSDKR-ND
Single Zener Diodes BZX84C62LT1GOSDKR-ND
Zener Diode 62V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 62V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C62LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C62LT1GOSCT-ND
Single Zener Diodes BZX84C62LT1GOSCT-ND
Zener Diode 62V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 62V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C62LT1G - 096642-BZX84C62LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C62LT1G
096642-BZX84C62LT1G
Diodes - Zener - Single - BZX84C62LT1G 096642-BZX84C62LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 096642-BZX84C62LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 43.4V Voltage - Zener (Nom) (Vz): 62V Impedance (Max) (Zzt): 215 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 096642-BZX84C62LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 43.4V
Voltage - Zener (Nom) (Vz): 62V
Impedance (Max) (Zzt): 215 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
62V 300mW SOT-23 Zener Diode
287-BZX84C62LT1G
62V 300mW SOT-23 Zener Diode 287-BZX84C62LT1G
62V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C62LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C62LT1G can be used for catalog matching and distributor lookup.

62V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C62LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 62V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 62V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C62LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 7814027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7814027
Zener Diodes 7814027
Zener Diode 62V 6% 225mW SOT23

Zener Diode 62V 6% 225mW SOT23

Supplier's Site
Zener Diodes - 7814027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7814027P
Zener Diodes 7814027P
Zener Diode 62V 6% 225mW SOT23

Zener Diode 62V 6% 225mW SOT23

Supplier's Site
Zener Diodes - 1453136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453136
Zener Diodes 1453136
Zener Diode 62V 6% 225mW SOT23

Zener Diode 62V 6% 225mW SOT23

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C62LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C62LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C62LT1G
DIODE ZENER 62V 250MW SOT23-3

DIODE ZENER 62V 250MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 62V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 26K3569 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 62V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
26K3569
Zener Diode, 225Mw, 62V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 26K3569
ZENER DIODE, 225mW, 62V, SOT-23, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 62V, SOT-23, FULL REEL; Zener Voltage Nom:62V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.225W, 62V, Sot-23; Zener Voltage Vz Typ Onsemi - 81Y5891 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.225W, 62V, Sot-23; Zener Voltage Vz Typ Onsemi
81Y5891
Zener Diode, 0.225W, 62V, Sot-23; Zener Voltage Vz Typ Onsemi 81Y5891
ZENER DIODE, 0.225W, 62V, SOT-23; Zener Voltage Vz Typ:62V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 0.225W, 62V, SOT-23; Zener Voltage Vz Typ:62V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C62LT1G
Zener Diodes BZX84C62LT1G
Zener Diodes 62V 250mW

Zener Diodes 62V 250mW

Buy Now Datasheet
Single Zener Diodes - BZX84C62LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C62LT1G
Single Zener Diodes BZX84C62LT1G
DIODE ZENER 62V 250MW SOT23-3

DIODE ZENER 62V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C62LT1G BZX84C62LT1GOSTR-ND 096642-BZX84C62LT1G 287-BZX84C62LT1G 7814027 7814027P BZX84C62LT1G 26K3569 81Y5891 BZX84C62LT1G BZX84C62LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C62LT1G 62V 300mW SOT-23 Zener Diode Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 62V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 0.225W, 62V, Sot-23; Zener Voltage Vz Typ Onsemi Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
VZ 62 volts 62 volts 62 volts 62 volts 62 volts
Unlock Full Specs
to access all available technical data