onsemi Single Zener Diodes BZX84C5V6ET3G

Description
Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C5V6ET3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V6ET3GOSDKR-ND
Single Zener Diodes BZX84C5V6ET3GOSDKR-ND
Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C5V6ET3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V6ET3GOSCT-ND
Single Zener Diodes BZX84C5V6ET3GOSCT-ND
Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C5V6ET3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V6ET3GOSTR-ND
Single Zener Diodes BZX84C5V6ET3GOSTR-ND
Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diodes - 8009787 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009787
Zener Diodes 8009787
BZX84C5V6ET3G, SOT-23 3 SNGL CPR PBF

BZX84C5V6ET3G, SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 8009787P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009787P
Zener Diodes 8009787P
BZX84C5V6ET3G, SOT-23 3 SNGL CPR PBF

BZX84C5V6ET3G, SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 1455197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1455197
Zener Diodes 1455197
BZX84C5V6ET3G, SOT-23 3 SNGL CPR PBF

BZX84C5V6ET3G, SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diode, 225Mw, 5.6V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 27M2198 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 5.6V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
27M2198
Zener Diode, 225Mw, 5.6V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 27M2198
ZENER DIODE, 225mW, 5.6V, SOT-23, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 225mW, 5.6V, SOT-23, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C5V6ET3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C5V6ET3G
Discrete Semiconductor Products - Diodes - Zener BZX84C5V6ET3G
DIODE ZENER 5.6V 250MW SOT23-3

DIODE ZENER 5.6V 250MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C5V6ET3GOSDKR-ND 8009787 8009787P 27M2198 BZX84C5V6ET3G
Product Name Single Zener Diodes Zener Diodes Zener Diodes Zener Diode, 225Mw, 5.6V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
Pin Count 3 3
RoHS Compliant RoHS RoHS RoHS
PD 225 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4749A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1219478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details