Zener Diode 5.6V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Zener Diode, 5.6V V(Z), 7.14%, 0.225W, Silicon, Unidirectional, TO-236AB
Manufacturer: ON Semiconductor
Win Source Part Number: 805250-BZX84C5V6ET1G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±7%
Power - Max: 225mW
Voltage - Zener (Nom) (Vz): 5.6V
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 40 Ohms
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 1μA at 2V
Part Number Series: BZX84C5V6
DIODE ZENER 5.6V 250MW SOT23-3
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C5V6ET1GOS-ND | BZX84C5V6ET1G | 805250-BZX84C5V6ET1G | BZX84C5V6ET1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX84C5V6ET1G | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | TO-236AB | SOT23; SOT-23-3 (TO-236) | ||
| RoHS Compliant | RoHS |