onsemi Zener Diodes BZX84C5V1LT3G

Description
ON Semiconductor, BZX84C5V1LT3G
Request a Quote Datasheet
Description
ON Semiconductor, BZX84C5V1LT3G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1868809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868809
Zener Diodes 1868809
ON Semiconductor, BZX84C5V1LT3G

ON Semiconductor, BZX84C5V1LT3G

Supplier's Site
Zener Diodes - 1869289P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869289P
Zener Diodes 1869289P
ON Semiconductor, BZX84C5V1LT3G

ON Semiconductor, BZX84C5V1LT3G

Supplier's Site
Single Zener Diodes - BZX84C5V1LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V1LT3GOSDKR-ND
Single Zener Diodes BZX84C5V1LT3GOSDKR-ND
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C5V1LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V1LT3GOSCT-ND
Single Zener Diodes BZX84C5V1LT3GOSCT-ND
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C5V1LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C5V1LT3GOSTR-ND
Single Zener Diodes BZX84C5V1LT3GOSTR-ND
Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C5V1LT3G - 1026766-BZX84C5V1LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C5V1LT3G
1026766-BZX84C5V1LT3G
Diodes - Zener - Single - BZX84C5V1LT3G 1026766-BZX84C5V1LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1026766-BZX84C5V1LT3 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1026766-BZX84C5V1LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C5V1LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C5V1LT3G
Discrete Semiconductor Products - Diodes - Zener BZX84C5V1LT3G
DIODE ZENER 5.1V 250MW SOT23-3

DIODE ZENER 5.1V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C5V1LT3G
Zener Diodes BZX84C5V1LT3G
Zener Diodes 5.1V 225mW

Zener Diodes 5.1V 225mW

Buy Now Datasheet
Zener Diode, 225Mw, 5.1V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 26K3567 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 5.1V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
26K3567
Zener Diode, 225Mw, 5.1V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 26K3567
ZENER DIODE, 225mW, 5.1V, SOT-23, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 225mW, 5.1V, SOT-23, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.25W, 5.1V, Sot-23; Zener Voltage Nom Onsemi - 81Y5889 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.25W, 5.1V, Sot-23; Zener Voltage Nom Onsemi
81Y5889
Zener Diode, 0.25W, 5.1V, Sot-23; Zener Voltage Nom Onsemi 81Y5889
ZENER DIODE, 0.25W, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 0.25W, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1868809 1869289P BZX84C5V1LT3GOSDKR-ND 1026766-BZX84C5V1LT3G BZX84C5V1LT3G BZX84C5V1LT3G 26K3567 81Y5889
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - BZX84C5V1LT3G Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 225Mw, 5.1V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 0.25W, 5.1V, Sot-23; Zener Voltage Nom Onsemi
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT-23 SOT23; SOT-23 SOT23; SOT-23
Pin Count 3 3 3
RoHS Compliant RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data