Zener Diode, 5.1V V(Z), 5%, 0.35W, Silicon, Unidirectional
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079811-BZX84C5V1
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±6%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2µA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Family Name: BZX84C5V1
Alternative Parts (Cross-Reference): BZX84C5V1_S00Z; BZX84C5V1_D87Z; BZX84C5V1Q-13-F;
Introduction Date: March 31, 1999
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Zener Diode 5.1V 350mW ±6% Surface Mount SOT-23-3
| Rochester Electronics | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes |
| Product Number | BZX84C5V1 | 079811-BZX84C5V1 | BZX84C5V1FSTR-ND |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | |
| Life Cycle Stage | Obsolete | ||
| Package | TO-236AB | ||
| RoHS Compliant | RoHS | ||
| VZ | 5.1 volts |