56V Zener Diode, 300mW, SOT-23, 7% Tol, ESD Prot Product overview: BZX84C56LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C56LT1G can be used for catalog matching and distributor lookup.
Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
250 mW; Zener Diode Voltage Regulator 56 V
Manufacturer: ON Semiconductor
Win Source Part Number: 000214-BZX84C56LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 39.2V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
DIODE ZENER 56V 250MW SOT23-3
ZENER DIODE, 225mW, 56V, SOT-23; Diode Case Style:SOT-23; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:3; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes
ZENER DIODE, AEC-Q101, 56V, SOT-23; Zener Voltage Vz Typ:56V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; RoHS Compliant: Yes
DIODE ZENER 56V 250MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZX84C56LT1G | BZX84C56LT1GOSCT-ND | BZX84C56LT1G | 000214-BZX84C56LT1G | BZX84C56LT1G | BZX84C56LT1G | 71J3487 | 50AC4862 | BZX84C56LT1G |
| Product Name | 56V 300mW SOT-23 Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZX84C56LT1G | Single Zener Diodes | Zener Diodes | Zener Diode, 225Mw, 56V, Sot-23; Diode Case Style Onsemi | Zener Diode, Aec-Q101, 56V, Sot-23; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Tape and Reel | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| VZ | 56 volts | 56 volts | 56 volts | 56 volts | 56 volts | ||||
| ZZT | 200 ohms | 200 ohms | 200 ohms | 200 ohms | |||||
| PD | 225 milliwatts | 225 milliwatts | 250 milliwatts |