onsemi Single Zener Diodes BZX84C56LT1

Description
Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C56LT1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C56LT1-ND
Single Zener Diodes BZX84C56LT1-ND
Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 56V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1325475-BZX84C56LT1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1325475-BZX84C56LT1
Discrete Semiconductor Products - Diodes - Zener - Single 1325475-BZX84C56LT1
Manufacturer: onsemi Win Source Part Number: 1325475-BZX84C56LT1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±7% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 39.2 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 200 Ohms Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: ONSONSBZX84C56LT1,21 56-BZX84C56LT1-ONTR Base Product Number: BZX84C56 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1325475-BZX84C56LT1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±7%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 39.2 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 200 Ohms
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ONSONSBZX84C56LT1,2156-BZX84C56LT1-ONTR
Base Product Number: BZX84C56
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - BZX84C56LT1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 56V V(Z), 7.14%, 0.225W, Silicon, Unidirectional, TO-236AB

Zener Diode, 56V V(Z), 7.14%, 0.225W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C56LT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C56LT1
Discrete Semiconductor Products - Diodes - Zener BZX84C56LT1
DIODE ZENER 56V 225MW SOT23-3

DIODE ZENER 56V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C56LT1-ND 1325475-BZX84C56LT1 BZX84C56LT1 BZX84C56LT1
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 SOT23; SOT-23-3 (TO-236)
VZ 56 volts 56 volts
ZZT 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data