onsemi Single Zener Diodes BZX84C51LT1G

Description
Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote
Description
Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, part number BZX84C51LT1G, is a surface mount device housed in a compact SOT-23 package. It features a nominal Zener voltage of 51V and a maximum power dissipation of 225mW. This diode is suitable for applications requiring voltage regulation in space-constrained environments, such as cellular phones and high-density PC boards. It operates effectively within a temperature range of -65°C to +150°C and has an ESD rating of Class 3, indicating robust protection against electrostatic discharge. The device is RoHS compliant and Pb-free, making it suitable for environmentally conscious designs. Its small size and automated assembly compatibility enhance its usability in modern electronic applications.

Datasheet Summary
Powered by GS/AI

The Zener Diode, part number BZX84C51LT1G, is a surface mount device housed in a compact SOT-23 package. It features a nominal Zener voltage of 51V and a maximum power dissipation of 225mW. This diode is suitable for applications requiring voltage regulation in space-constrained environments, such as cellular phones and high-density PC boards. It operates effectively within a temperature range of -65°C to +150°C and has an ESD rating of Class 3, indicating robust protection against electrostatic discharge. The device is RoHS compliant and Pb-free, making it suitable for environmentally conscious designs. Its small size and automated assembly compatibility enhance its usability in modern electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C51LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C51LT1GOSCT-ND
Single Zener Diodes BZX84C51LT1GOSCT-ND
Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C51LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C51LT1GOSDKR-ND
Single Zener Diodes BZX84C51LT1GOSDKR-ND
Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C51LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C51LT1GOSTR-ND
Single Zener Diodes BZX84C51LT1GOSTR-ND
Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 51V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BZX84C51LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 51 V

250 mW; Zener Diode Voltage Regulator 51 V

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C51LT1G - 000213-BZX84C51LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C51LT1G
000213-BZX84C51LT1G
Diodes - Zener - Single - BZX84C51LT1G 000213-BZX84C51LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 000213-BZX84C51LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 35.7V Voltage - Zener (Nom) (Vz): 51V Impedance (Max) (Zzt): 180 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 000213-BZX84C51LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 35.7V
Voltage - Zener (Nom) (Vz): 51V
Impedance (Max) (Zzt): 180 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
51V 300mW SOT-23 Zener Diode
287-BZX84C51LT1G
51V 300mW SOT-23 Zener Diode 287-BZX84C51LT1G
51V Zener Diode, 300mW, SOT-23, 6% Tol Product overview: BZX84C51LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C51LT1G can be used for catalog matching and distributor lookup.

51V Zener Diode, 300mW, SOT-23, 6% Tol Product overview: BZX84C51LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C51LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C51LT1G
Zener Diodes BZX84C51LT1G
Zener Diodes 51V 250mW

Zener Diodes 51V 250mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C51LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C51LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C51LT1G
DIODE ZENER 51V 250MW SOT23-3

DIODE ZENER 51V 250MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 51V, Sot-23; Zener Voltage Nom Onsemi - 10N9399 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 51V, Sot-23; Zener Voltage Nom Onsemi
10N9399
Zener Diode, 225Mw, 51V, Sot-23; Zener Voltage Nom Onsemi 10N9399
ZENER DIODE, 225mW, 51V, SOT-23; Zener Voltage Nom:51V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 51V, SOT-23; Zener Voltage Nom:51V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 225Mw, 51V, Sot-23; Zener Voltage Nom Onsemi - 26K3568 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 51V, Sot-23; Zener Voltage Nom Onsemi
26K3568
Zener Diode, 225Mw, 51V, Sot-23; Zener Voltage Nom Onsemi 26K3568
ZENER DIODE, 225mW, 51V, SOT-23; Zener Voltage Nom:51V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 51V, SOT-23; Zener Voltage Nom:51V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZX84C51LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C51LT1G
Single Zener Diodes BZX84C51LT1G
DIODE ZENER 51V 250MW SOT23-3

DIODE ZENER 51V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C51LT1GOSCT-ND BZX84C51LT1G 000213-BZX84C51LT1G 287-BZX84C51LT1G BZX84C51LT1G BZX84C51LT1G 10N9399 BZX84C51LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C51LT1G 51V 300mW SOT-23 Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 51V, Sot-23; Zener Voltage Nom Onsemi Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) Tape and Reel SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS
VZ 51 volts 51 volts 51 volts 51 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C4V7,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
RS Components, Ltd.
Specs
Package SOD
RoHS Compliant RoHS
View Details