onsemi Diodes - Zener - Single - BZX84C4V7LT3G BZX84C4V7LT3G

Description
250 mW; Zener Diode Voltage Regulator 4.7 V
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 4.7 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C4V7LT3G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 4.7 V

250 mW; Zener Diode Voltage Regulator 4.7 V

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C4V7LT3G - 102170-BZX84C4V7LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C4V7LT3G
102170-BZX84C4V7LT3G
Diodes - Zener - Single - BZX84C4V7LT3G 102170-BZX84C4V7LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 102170-BZX84C4V7LT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Family Name: BZX84C4V7L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): SZBZX84C4V7LT1; BZX84C4V7L; BZX84C4V7LTR; Introduction Date: October 13, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 102170-BZX84C4V7LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Family Name: BZX84C4V7L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): SZBZX84C4V7LT1; BZX84C4V7L; BZX84C4V7LTR;
Introduction Date: October 13, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Single Zener Diodes - BZX84C4V7LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V7LT3GOSDKR-ND
Single Zener Diodes BZX84C4V7LT3GOSDKR-ND
Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C4V7LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V7LT3GOSTR-ND
Single Zener Diodes BZX84C4V7LT3GOSTR-ND
Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C4V7LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V7LT3GOSCT-ND
Single Zener Diodes BZX84C4V7LT3GOSCT-ND
Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode, 225Mw, 4.7V, Sot-23; Zener Voltage Nom Onsemi - 60K8855 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 4.7V, Sot-23; Zener Voltage Nom Onsemi
60K8855
Zener Diode, 225Mw, 4.7V, Sot-23; Zener Voltage Nom Onsemi 60K8855
ZENER DIODE, 225mW, 4.7V, SOT-23; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 4.7V, SOT-23; Zener Voltage Nom:4.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C4V7LT3G
Zener Diodes BZX84C4V7LT3G
Zener Diodes 4.7V 225mW

Zener Diodes 4.7V 225mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C4V7LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C4V7LT3G
Discrete Semiconductor Products - Diodes - Zener BZX84C4V7LT3G
DIODE ZENER 4.7V 250MW SOT23-3

DIODE ZENER 4.7V 250MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C4V7LT3G 102170-BZX84C4V7LT3G BZX84C4V7LT3GOSDKR-ND 60K8855 BZX84C4V7LT3G BZX84C4V7LT3G
Product Name Diodes - Zener - Single - BZX84C4V7LT3G Single Zener Diodes Zener Diode, 225Mw, 4.7V, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS
VZ 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data