Zener Diode 4.7V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
250 mW 4.7 V ±5% Zener Diode Voltage Regulator
DIODE ZENER 4.7V 225MW SOT23-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C4V7LT1OSTR-ND | BZX84C4V7LT1 | BZX84C4V7LT1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS |