Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079808-BZX84C4V7
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±6%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3µA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Family Name: BZX84C4V7
Alternative Parts (Cross-Reference): BZX84C4V7LT1; MMBZ4688/E9; MMBZ4688-GS08;
Introduction Date: March 31, 1999
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Zener Diode 4.7V 350mW ±6% Surface Mount SOT-23-3
Zener Diode, 4.7V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode, 4.7V V(Z), 5%, 0.35W, Silicon, Unidirectional
ZENER DIODE, 350mW, 4.7V, SOT-23; Zener Voltage Nom:4.7V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes
DIODE ZENER 4.7V 250MW SOT23-3
DIODE ZENER 4.7V 250MW SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 079808-BZX84C4V7 | BZX84C4V7FSTR-ND | BZX84C4V7 | 58K0144 | BZX84C4V7 | BZX84C4V7 |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Zener Diode, 350Mw, 4.7V, Sot-23; Zener Voltage Nom Onsemi | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | |||
| ZZT | 80 ohms | 80 ohms | 80 ohms | |||
| IR | 0.0030 mA | 0.0030 mA | 3 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |