onsemi Single Zener Diodes BZX84C4V3LT3G

Description
Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C4V3LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V3LT3GOSTR-ND
Single Zener Diodes BZX84C4V3LT3GOSTR-ND
Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C4V3LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V3LT3GOSDKR-ND
Single Zener Diodes BZX84C4V3LT3GOSDKR-ND
Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C4V3LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V3LT3GOSCT-ND
Single Zener Diodes BZX84C4V3LT3GOSCT-ND
Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C4V3LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C4V3LT3G
Discrete Semiconductor Products - Diodes - Zener BZX84C4V3LT3G
DIODE ZENER 4.3V 250MW SOT23-3

DIODE ZENER 4.3V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C4V3LT3G
Zener Diodes BZX84C4V3LT3G
Zener Diodes 4.3V 225mW

Zener Diodes 4.3V 225mW

Buy Now Datasheet
Zener Diode, 225Mw, 4.3V, Sot-23; Zener Voltage Nom Onsemi - 45J0642 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 4.3V, Sot-23; Zener Voltage Nom Onsemi
45J0642
Zener Diode, 225Mw, 4.3V, Sot-23; Zener Voltage Nom Onsemi 45J0642
ZENER DIODE, 225mW, 4.3V, SOT-23; Zener Voltage Nom:4.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 225mW, 4.3V, SOT-23; Zener Voltage Nom:4.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C4V3LT3GOSTR-ND BZX84C4V3LT3G BZX84C4V3LT3G 45J0642
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 225Mw, 4.3V, Sot-23; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active
Package SOT23; SOT-23-3 (TO-236) SOT-23 SOT23; SOT-23
VZ 4.3 volts
ZZT 90 ohms
Unlock Full Specs
to access all available technical data