onsemi Diodes - Zener - Single - BZX84C4V3LT1G BZX84C4V3LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012553-BZX84C4V3LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012553-BZX84C4V3LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C4V3LT1G - 012553-BZX84C4V3LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C4V3LT1G
012553-BZX84C4V3LT1G
Diodes - Zener - Single - BZX84C4V3LT1G 012553-BZX84C4V3LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012553-BZX84C4V3LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012553-BZX84C4V3LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZX84C4V3LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V3LT1GOSDKR-ND
Single Zener Diodes BZX84C4V3LT1GOSDKR-ND
Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C4V3LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V3LT1GOSCT-ND
Single Zener Diodes BZX84C4V3LT1GOSCT-ND
Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C4V3LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C4V3LT1GOSTR-ND
Single Zener Diodes BZX84C4V3LT1GOSTR-ND
Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diodes - 8009780P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009780P
Zener Diodes 8009780P
BZX84C4V3LT1G, SOT-23 3 SNGL CPR PBF

BZX84C4V3LT1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 8009780 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009780
Zener Diodes 8009780
BZX84C4V3LT1G, SOT-23 3 SNGL CPR PBF

BZX84C4V3LT1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 1453161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453161
Zener Diodes 1453161
BZX84C4V3LT1G, SOT-23 3 SNGL CPR PBF

BZX84C4V3LT1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
DIODE ZENER 4.3V 225MW SOT23-3 - 598-BZX84C4V3LT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.3V 225MW SOT23-3
598-BZX84C4V3LT1G
DIODE ZENER 4.3V 225MW SOT23-3 598-BZX84C4V3LT1G
DIODE ZENER 4.3V 225MW SOT23-3

DIODE ZENER 4.3V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C4V3LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C4V3LT1G
Single Zener Diodes BZX84C4V3LT1G
DIODE ZENER 4.3V 250MW SOT23-3

DIODE ZENER 4.3V 250MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C4V3LT1G
Zener Diodes BZX84C4V3LT1G
Zener Diodes 4.3V 250mW

Zener Diodes 4.3V 250mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C4V3LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C4V3LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C4V3LT1G
DIODE ZENER 4.3V 250MW SOT23-3

DIODE ZENER 4.3V 250MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 4.3V, Sot-23; Zener Voltage Nom Onsemi - 45J0641 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 4.3V, Sot-23; Zener Voltage Nom Onsemi
45J0641
Zener Diode, 225Mw, 4.3V, Sot-23; Zener Voltage Nom Onsemi 45J0641
ZENER DIODE, 225mW, 4.3V, SOT-23; Zener Voltage Nom:4.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 4.3V, SOT-23; Zener Voltage Nom:4.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 012553-BZX84C4V3LT1G BZX84C4V3LT1GOSDKR-ND 8009780P 8009780 598-BZX84C4V3LT1G BZX84C4V3LT1G BZX84C4V3LT1G BZX84C4V3LT1G 45J0641
Product Name Diodes - Zener - Single - BZX84C4V3LT1G Single Zener Diodes Zener Diodes Zener Diodes DIODE ZENER 4.3V 225MW SOT23-3 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 4.3V, Sot-23; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 90 ohms 90 ohms 90 ohms
PD 225 milliwatts 300 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data