onsemi 47V 300mW SOT-23 Zener Diode BZX84C47LT1G

Description
250 mW; Zener Diode Voltage Regulator 47 V
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 47 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C47LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 47 V

250 mW; Zener Diode Voltage Regulator 47 V

Supplier's Site Datasheet
Singapore, Singapore
47V 300mW SOT-23 Zener Diode
287-BZX84C47LT1G
47V 300mW SOT-23 Zener Diode 287-BZX84C47LT1G
47V Zener Diode, 300mW, SOT-23-3, 6% Tolerance Product overview: BZX84C47LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C47LT1G can be used for catalog matching and distributor lookup.

47V Zener Diode, 300mW, SOT-23-3, 6% Tolerance Product overview: BZX84C47LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C47LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C47LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C47LT1GOSDKR-ND
Single Zener Diodes BZX84C47LT1GOSDKR-ND
Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C47LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C47LT1GOSCT-ND
Single Zener Diodes BZX84C47LT1GOSCT-ND
Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C47LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C47LT1GOSTR-ND
Single Zener Diodes BZX84C47LT1GOSTR-ND
Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 47V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C47LT1G - 012551-BZX84C47LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C47LT1G
012551-BZX84C47LT1G
Diodes - Zener - Single - BZX84C47LT1G 012551-BZX84C47LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012551-BZX84C47LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 32.9V Voltage - Zener (Nom) (Vz): 47V Impedance (Max) (Zzt): 170 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 012551-BZX84C47LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 32.9V
Voltage - Zener (Nom) (Vz): 47V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C47LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C47LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C47LT1G
DIODE ZENER 47V 250MW SOT23-3

DIODE ZENER 47V 250MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C47LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C47LT1G
Single Zener Diodes BZX84C47LT1G
DIODE ZENER 47V 250MW SOT23-3

DIODE ZENER 47V 250MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 225Mw, 47V, Sot-23; Zener Voltage Nom Onsemi - 71J3486 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 47V, Sot-23; Zener Voltage Nom Onsemi
71J3486
Zener Diode, 225Mw, 47V, Sot-23; Zener Voltage Nom Onsemi 71J3486
ZENER DIODE, 225mW, 47V, SOT-23; Zener Voltage Nom:47V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 47V, SOT-23; Zener Voltage Nom:47V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C47LT1G
Zener Diodes BZX84C47LT1G
Zener Diodes 47V 250mW

Zener Diodes 47V 250mW

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C47LT1G 287-BZX84C47LT1G BZX84C47LT1GOSDKR-ND 012551-BZX84C47LT1G BZX84C47LT1G BZX84C47LT1G 71J3486 BZX84C47LT1G
Product Name 47V 300mW SOT-23 Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84C47LT1G Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 225Mw, 47V, Sot-23; Zener Voltage Nom Onsemi Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT-23-3
RoHS Compliant RoHS RoHS RoHS
VZ 47 volts 47 volts 47 volts 47 volts
ZZT 170 ohms 170 ohms 170 ohms 170 ohms
Unlock Full Specs
to access all available technical data