The BZX84C47LT1 is a 47 V Zener voltage regulator in an SOT-23 surface-mount package, rated for 225 mW power dissipation on FR-4 or FR-5 boards. It has a maximum zener impedance of 375 Ω at a test current of 20 mA, a reverse leakage current of 0.05 µA at 32.9 V, and a capacitance of 40 pF at 1 MHz and 0 V reverse bias. The device operates over a junction and storage temperature range of −65°C to +150°C, with a thermal resistance of 556 °C/W. It meets UL 94 V-0 flammability rating and has an ESD rating of Class 3 (>16 kV) per the Human Body Model.
47V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC PACKAGE-3 Product overview: BZX84C47LT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 47V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C47LT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZX84C47LT1 |
| Product Name | 47V 0.225W Voltage Regulator IC |
| Package Type | Other; SOT-23 |