ZENER DIODE, 225mW, 43V, SOT-23, FULL REEL; Zener Voltage Nom:43V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 29AC2910 |
| Product Name | Zener Diode, 225Mw, 43V, Sot-23, Full Reel; Zener Voltage Nom Onsemi |
| Package | SOT23; SOT-23 |