onsemi Diodes - Zener - Single - BZX84C3V9LT1G BZX84C3V9LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012549-BZX84C3V9LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012549-BZX84C3V9LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C3V9LT1G - 012549-BZX84C3V9LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V9LT1G
012549-BZX84C3V9LT1G
Diodes - Zener - Single - BZX84C3V9LT1G 012549-BZX84C3V9LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012549-BZX84C3V9LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012549-BZX84C3V9LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
 - BZX84C3V9LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 3.9 V

250 mW; Zener Diode Voltage Regulator 3.9 V

Supplier's Site Datasheet
Singapore, Singapore
3.9V 300mW SOT-23 Zener Diode
287-BZX84C3V9LT1G
3.9V 300mW SOT-23 Zener Diode 287-BZX84C3V9LT1G
3.9V Zener Diode, 300mW, SOT-23-3, 5% Tolerance Product overview: BZX84C3V9LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V9LT1G can be used for catalog matching and distributor lookup.

3.9V Zener Diode, 300mW, SOT-23-3, 5% Tolerance Product overview: BZX84C3V9LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V9LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C3V9LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V9LT1GOSDKR-ND
Single Zener Diodes BZX84C3V9LT1GOSDKR-ND
Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C3V9LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V9LT1GOSTR-ND
Single Zener Diodes BZX84C3V9LT1GOSTR-ND
Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C3V9LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V9LT1GOSCT-ND
Single Zener Diodes BZX84C3V9LT1GOSCT-ND
Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.9V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diodes - 463347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463347
Zener Diodes 463347
Zener Diode 225mW 3.9V 5% SOT23

Zener Diode 225mW 3.9V 5% SOT23

Supplier's Site
Zener Diodes - 463347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
463347P
Zener Diodes 463347P
Zener Diode 225mW 3.9V 5% SOT23

Zener Diode 225mW 3.9V 5% SOT23

Supplier's Site
Zener Diodes - 1454092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1454092
Zener Diodes 1454092
Zener Diode 225mW 3.9V 5% SOT23

Zener Diode 225mW 3.9V 5% SOT23

Supplier's Site
Zener Diode, 225Mw, 3.9V, Sot-23; Zener Voltage Nom Onsemi - 98H0523 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 3.9V, Sot-23; Zener Voltage Nom Onsemi
98H0523
Zener Diode, 225Mw, 3.9V, Sot-23; Zener Voltage Nom Onsemi 98H0523
ZENER DIODE, 225mW, 3.9V, SOT-23; Zener Voltage Nom:3.9V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 3.9V, SOT-23; Zener Voltage Nom:3.9V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 3.9V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 85W2803 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.9V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
85W2803
Diode, Zener, 3.9V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 85W2803
DIODE, ZENER, 3.9V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 3.9V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.9V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C3V9LT1G
Zener Diodes BZX84C3V9LT1G
Zener Diodes 3.9V 250mW

Zener Diodes 3.9V 250mW

Buy Now Datasheet
Diodes >> Zener Diodes - BZX84C3V9LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84C3V9LT1G
Diodes >> Zener Diodes BZX84C3V9LT1G
±5% Single 3.7V~4.1V 225mW 3.9V SOT-23 Zener Diodes ROHS

±5% Single 3.7V~4.1V 225mW 3.9V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - BZX84C3V9LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C3V9LT1G
Single Zener Diodes BZX84C3V9LT1G
DIODE ZENER 3.9V 250MW SOT23-3

DIODE ZENER 3.9V 250MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V9LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V9LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C3V9LT1G
DIODE ZENER 3.9V 250MW SOT23-3

DIODE ZENER 3.9V 250MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 012549-BZX84C3V9LT1G BZX84C3V9LT1G 287-BZX84C3V9LT1G BZX84C3V9LT1GOSDKR-ND 463347 463347P 98H0523 BZX84C3V9LT1G BZX84C3V9LT1G BZX84C3V9LT1G BZX84C3V9LT1G
Product Name Diodes - Zener - Single - BZX84C3V9LT1G 3.9V 300mW SOT-23 Zener Diode Single Zener Diodes Zener Diodes Zener Diodes Zener Diode, 225Mw, 3.9V, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Diodes >> Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236)
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms 90 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data