onsemi Zener 250 mW 3.9 V SOT-23 Voltage Regulator IC BZX84C3V9LT1

Description
250 mW 3.9 V ±5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BZX84C3V9LT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250 mW, 3.9 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 250 mW, 3.9 V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V9LT1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
250 mW 3.9 V ±5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BZX84C3V9LT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250 mW, 3.9 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 250 mW, 3.9 V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V9LT1 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BZX84C3V9LT1 is a 225 mW Zener voltage regulator in an SOT-23 surface-mount package, designed for stable voltage reference in high-density applications such as portable electronics. It has a nominal zener voltage of 3.9 V with a tolerance range of 3.7 V to 4.1 V, and a maximum zener impedance of 90 Ω at a test current of 5 mA. The device operates within a junction temperature range of -65°C to +150°C and features an ESD rating of >16 kV per the Human Body Model. The package is thermosetting plastic with a UL 94 V-0 flammability rating and supports soldering up to 260°C for 10 seconds. Thermal resistance from junction to ambient is 556 °C/W on FR-4 or FR-5 board.

Datasheet Summary
Powered by GS/AI

The BZX84C3V9LT1 is a 225 mW Zener voltage regulator in an SOT-23 surface-mount package, designed for stable voltage reference in high-density applications such as portable electronics. It has a nominal zener voltage of 3.9 V with a tolerance range of 3.7 V to 4.1 V, and a maximum zener impedance of 90 Ω at a test current of 5 mA. The device operates within a junction temperature range of -65°C to +150°C and features an ESD rating of >16 kV per the Human Body Model. The package is thermosetting plastic with a UL 94 V-0 flammability rating and supports soldering up to 260°C for 10 seconds. Thermal resistance from junction to ambient is 556 °C/W on FR-4 or FR-5 board.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 250 mW 3.9 V SOT-23 Voltage Regulator IC
287-BZX84C3V9LT1
Zener 250 mW 3.9 V SOT-23 Voltage Regulator IC 287-BZX84C3V9LT1
250 mW 3.9 V ±5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BZX84C3V9LT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250 mW, 3.9 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 250 mW, 3.9 V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V9LT1 can be used for catalog matching and distributor lookup.

250 mW 3.9 V ±5% Zener Diode Voltage Regulator, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BZX84C3V9LT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250 mW, 3.9 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 250 mW, 3.9 V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V9LT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-BZX84C3V9LT1
Product Name Zener 250 mW 3.9 V SOT-23 Voltage Regulator IC
Package Type Other; SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 1904526 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details