Zener Diode 3.9V 350mW ±5% Surface Mount SOT-23-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084315-BZX84C3V9
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5µA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Family Name: BZX84C3V9
Alternative Parts (Cross-Reference): BZX84C3V9_D87ZBZX84C
Introduction Date: March 31, 1999
ECCN: EAR99
Country of Origin: China, Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Zener Diode, 3.9V, 5%, 0.25W, Unidirectional, TO-236AB
Zener Diode, 3.9V, 5%, 0.25W, Unidirectional, TO-236AB
ZENER DIODE, 3.9V, 5%, 0.25W, UN
Diode Zener Single 3.9V 5% 350mW 3-Pin SOT-23 T/R
ZENER DIODE, 3.9V, 5%, 0.25W, UN
DIODE ZENER 3.9V 250MW SOT23-3
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C3V9FSTR-ND | 084315-BZX84C3V9 | BZX84C3V9 | BZX84C3V9 | 598-BZX84C3V9 | BZX84C3V9 | BZX84C3V9 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Zener | Diode Zener Single 3.9V 5% 350mW 3-Pin SOT-23 T/R | Single Zener Diodes | Single Zener Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -50 to 150 C (-58 to 302 F) | -55 to 150 C (-67 to 302 F) | -50 to 150 C (-58 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | 3.9 volts | 3.9 volts | ||
| ZZT | 90 ohms | 90 ohms | 90 ohms | 90 ohms | |||
| IR | 0.0050 mA | 3 mA | 0.0050 mA | 0.0030 mA | 0.0050 mA | ||
| Life Cycle Stage | Obsolete | Active | Obsolete |