onsemi Single Zener Diodes BZX84C3V6LT1G

Description
Zener Diode 3.6V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 3.6V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C3V6LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V6LT1GOSCT-ND
Single Zener Diodes BZX84C3V6LT1GOSCT-ND
Zener Diode 3.6V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.6V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C3V6LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V6LT1GOSTR-ND
Single Zener Diodes BZX84C3V6LT1GOSTR-ND
Zener Diode 3.6V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.6V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C3V6LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V6LT1GOSDKR-ND
Single Zener Diodes BZX84C3V6LT1GOSDKR-ND
Zener Diode 3.6V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.6V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diodes - 6878203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878203
Zener Diodes 6878203
Diode Zener 3.6V 5% 225mW SOT-23

Diode Zener 3.6V 5% 225mW SOT-23

Supplier's Site
Zener Diodes - 6878203P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878203P
Zener Diodes 6878203P
Diode Zener 3.6V 5% 225mW SOT-23

Diode Zener 3.6V 5% 225mW SOT-23

Supplier's Site
Zener Diodes - 1453105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453105
Zener Diodes 1453105
Diode Zener 3.6V 5% 225mW SOT-23

Diode Zener 3.6V 5% 225mW SOT-23

Supplier's Site
Diodes - Zener - Single - BZX84C3V6LT1G - 012547-BZX84C3V6LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V6LT1G
012547-BZX84C3V6LT1G
Diodes - Zener - Single - BZX84C3V6LT1G 012547-BZX84C3V6LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012547-BZX84C3V6LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.6V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012547-BZX84C3V6LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
 - BZX84C3V6LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 3.6 V

250 mW; Zener Diode Voltage Regulator 3.6 V

Supplier's Site Datasheet
Zener Diode, 225Mw, 3.6V, Sot-23; Zener Voltage Nom Onsemi - 45J0638 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 3.6V, Sot-23; Zener Voltage Nom Onsemi
45J0638
Zener Diode, 225Mw, 3.6V, Sot-23; Zener Voltage Nom Onsemi 45J0638
ZENER DIODE, 225mW, 3.6V, SOT-23; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 3.6V, SOT-23; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 3.6V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 85W2802 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.6V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
85W2802
Diode, Zener, 3.6V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 85W2802
DIODE, ZENER, 3.6V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, ZENER, 3.6V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE, ZENER 225MW 3.6V SOT23 PKG - 70100408 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER 225MW 3.6V SOT23 PKG
70100408
DIODE, ZENER 225MW 3.6V SOT23 PKG 70100408
DIODE, ZENER 225MW 3.6V SOT23 PKG

DIODE, ZENER 225MW 3.6V SOT23 PKG

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C3V6LT1G
Zener Diodes BZX84C3V6LT1G
Zener Diodes 3.6V 250mW

Zener Diodes 3.6V 250mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V6LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V6LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C3V6LT1G
DIODE ZENER 3.6V 250MW SOT23-3

DIODE ZENER 3.6V 250MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C3V6LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C3V6LT1G
Single Zener Diodes BZX84C3V6LT1G
DIODE ZENER 3.6V 250MW SOT23-3

DIODE ZENER 3.6V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C3V6LT1GOSCT-ND 6878203 6878203P 012547-BZX84C3V6LT1G BZX84C3V6LT1G 45J0638 70100408 BZX84C3V6LT1G BZX84C3V6LT1G BZX84C3V6LT1G
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - BZX84C3V6LT1G Zener Diode, 225Mw, 3.6V, Sot-23; Zener Voltage Nom Onsemi DIODE, ZENER 225MW 3.6V SOT23 PKG Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to ? C (-85 to ? F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT23 SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
Pin Count 3 3
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Diode, Zener, 0.300W, 27V, Sot23; Zener Voltage Nom Nexperia - 75T6413 - Newark, An Avnet Company
Specs
Package SOT23; SOT-23
Pin Count 3
PD 300 milliwatts
View Details
Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details