onsemi Diode, Zener, 3.6V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi BZX84C3V6LT1G.

Description
DIODE, ZENER, 3.6V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 3.6V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 3.6V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 25AC6503 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.6V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
25AC6503
Diode, Zener, 3.6V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 25AC6503
DIODE, ZENER, 3.6V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, ZENER, 3.6V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:3.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 25AC6503
Product Name Diode, Zener, 3.6V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4468US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4740A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers
Zener Diodes - 7513685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details