onsemi Diodes - Zener - Single - BZX84C3V3LT3 BZX84C3V3LT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 745004-BZX84C3V3LT3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT23-3.3V Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 745004-BZX84C3V3LT3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT23-3.3V Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C3V3LT3 - 745004-BZX84C3V3LT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V3LT3
745004-BZX84C3V3LT3
Diodes - Zener - Single - BZX84C3V3LT3 745004-BZX84C3V3LT3
Manufacturer: ON Semiconductor Win Source Part Number: 745004-BZX84C3V3LT3 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: SOT23-3.3V Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 745004-BZX84C3V3LT3
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: SOT23-3.3V
Reference Date Code: 05+
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3.3V 0.225W Voltage Regulator IC
287-BZX84C3V3LT3
3.3V 0.225W Voltage Regulator IC 287-BZX84C3V3LT3
3.3V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC PACKAGE-3 Product overview: BZX84C3V3LT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3LT3 can be used for catalog matching and distributor lookup.

3.3V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC PACKAGE-3 Product overview: BZX84C3V3LT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3LT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 745004-BZX84C3V3LT3 287-BZX84C3V3LT3
Product Name Diodes - Zener - Single - BZX84C3V3LT3 3.3V 0.225W Voltage Regulator IC
Package Type Other; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Power Management IC - 713-BQ20Z655DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 1.80E-5 amps
View Details
2 suppliers
Voltage Regulators - 1708904 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details