onsemi 3.3V 300mW SOT-23 Zener Diode BZX84C3V3LT1G

Description
3.3V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C3V3LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C3V3LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 300mW SOT-23 Zener Diode
287-BZX84C3V3LT1G
3.3V 300mW SOT-23 Zener Diode 287-BZX84C3V3LT1G
3.3V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C3V3LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3LT1G can be used for catalog matching and distributor lookup.

3.3V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C3V3LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V3LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C3V3LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V3LT1GOSDKR-ND
Single Zener Diodes BZX84C3V3LT1GOSDKR-ND
Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C3V3LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V3LT1GOSCT-ND
Single Zener Diodes BZX84C3V3LT1GOSCT-ND
Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C3V3LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V3LT1GOSTR-ND
Single Zener Diodes BZX84C3V3LT1GOSTR-ND
Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C3V3LT1G - 012545-BZX84C3V3LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V3LT1G
012545-BZX84C3V3LT1G
Diodes - Zener - Single - BZX84C3V3LT1G 012545-BZX84C3V3LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012545-BZX84C3V3LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Family Name: BZX84C3V3L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): SZBZX84C3V3LT1; SZBZX84C3V3LT3G; BZX84C3V3LT3; BZX84C3V3LTR; Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012545-BZX84C3V3LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Family Name: BZX84C3V3L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): SZBZX84C3V3LT1; SZBZX84C3V3LT3G; BZX84C3V3LT3; BZX84C3V3LTR;
Introduction Date: May 10, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
 - BZX84C3V3LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 3.3 V

250 mW; Zener Diode Voltage Regulator 3.3 V

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZX84C3V3LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84C3V3LT1G
Diodes >> Zener Diodes BZX84C3V3LT1G
±6% Single 3.1V~3.5V 250mW 3.3V SOT-23 Zener Diodes ROHS

±6% Single 3.1V~3.5V 250mW 3.3V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - BZX84C3V3LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C3V3LT1G
Single Zener Diodes BZX84C3V3LT1G
DIODE ZENER 3.3V 250MW SOT23-3

DIODE ZENER 3.3V 250MW SOT23-3

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Vz Typ Onsemi - 67R1299 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Vz Typ Onsemi
67R1299
Zener Diode, Full Reel; Zener Voltage Vz Typ Onsemi 67R1299
ZENER DIODE, FULL REEL; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:6%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:6%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 225Mw, 3.3V, Sot-23; Zener Voltage Nom Onsemi - 88H4586 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 3.3V, Sot-23; Zener Voltage Nom Onsemi
88H4586
Zener Diode, 225Mw, 3.3V, Sot-23; Zener Voltage Nom Onsemi 88H4586
ZENER DIODE, 225mW, 3.3V, SOT-23; Zener Voltage Nom:3.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 3.3V, SOT-23; Zener Voltage Nom:3.3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V3LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V3LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C3V3LT1G
DIODE ZENER 3.3V 250MW SOT23-3

DIODE ZENER 3.3V 250MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C3V3LT1G BZX84C3V3LT1GOSDKR-ND 012545-BZX84C3V3LT1G BZX84C3V3LT1G BZX84C3V3LT1G BZX84C3V3LT1G 67R1299 88H4586 BZX84C3V3LT1G
Product Name 3.3V 300mW SOT-23 Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84C3V3LT1G Diodes >> Zener Diodes Single Zener Diodes Zener Diode, Full Reel; Zener Voltage Vz Typ Onsemi Zener Diode, 225Mw, 3.3V, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms 95 ohms
PD 225 milliwatts 225 milliwatts 250 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data