Zener Diode 3.3V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Zener Diode, 3.3V, 6.06%, 0.225W, Unidirectional, TO-236AB
DIODE ZENER 3.3V 250MW SOT23-3
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C3V3ET3G-ND | BZX84C3V3ET3G | BZX84C3V3ET3G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | TO-236AB | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS |