Zener Diode 3.3V 350mW ±6% Surface Mount SOT-23-3
Zener Diode, 3.3V, 5%, 0.25W, Unidirectional, TO-236AB
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 049962-BZX84C3V3
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±6%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5µA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Alternative Parts (Cross-Reference): BZX84C3V3-7-F; BZX84C3V3-G;
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
DIODE ZENER 3.3V 250MW SOT23-3
DIODE ZENER 3.3V 250MW SOT23-3
DIODE ZENER 3.3V 250MW SOT23-3
| DigiKey | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C3V3FSTR-ND | BZX84C3V3 | 049962-BZX84C3V3 | BZX84C3V3 | BZX84C3V3 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Package | TO-236AB | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 | ||
| RoHS Compliant | RoHS |