onsemi 3V 300mW SOT-23 Zener Diode BZX84C3V0LT1G

Description
250 mW; Zener Diode Voltage Regulator 3.0 V
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 3.0 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C3V0LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 3.0 V

250 mW; Zener Diode Voltage Regulator 3.0 V

Supplier's Site Datasheet
Singapore, Singapore
3V 300mW SOT-23 Zener Diode
287-BZX84C3V0LT1G
3V 300mW SOT-23 Zener Diode 287-BZX84C3V0LT1G
3V Zener Diode, 300mW, SOT-23, 7% Tolerance Product overview: BZX84C3V0LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V0LT1G can be used for catalog matching and distributor lookup.

3V Zener Diode, 300mW, SOT-23, 7% Tolerance Product overview: BZX84C3V0LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C3V0LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C3V0LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V0LT1GOSCT-ND
Single Zener Diodes BZX84C3V0LT1GOSCT-ND
Zener Diode 3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C3V0LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V0LT1GOSTR-ND
Single Zener Diodes BZX84C3V0LT1GOSTR-ND
Zener Diode 3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C3V0LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C3V0LT1GOSDKR-ND
Single Zener Diodes BZX84C3V0LT1GOSDKR-ND
Zener Diode 3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 3V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C3V0LT1G - 012544-BZX84C3V0LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C3V0LT1G
012544-BZX84C3V0LT1G
Diodes - Zener - Single - BZX84C3V0LT1G 012544-BZX84C3V0LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012544-BZX84C3V0LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012544-BZX84C3V0LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Single Zener Diodes - BZX84C3V0LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C3V0LT1G
Single Zener Diodes BZX84C3V0LT1G
DIODE ZENER 3V 250MW SOT23-3

DIODE ZENER 3V 250MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C3V0LT1G
Zener Diodes BZX84C3V0LT1G
Zener Diodes 3.0V 250mW

Zener Diodes 3.0V 250mW

Buy Now Datasheet
Zener Diode, 225Mw, 3V, Sot-23; Zener Voltage Vz Typ Onsemi - 83H6466 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 3V, Sot-23; Zener Voltage Vz Typ Onsemi
83H6466
Zener Diode, 225Mw, 3V, Sot-23; Zener Voltage Vz Typ Onsemi 83H6466
ZENER DIODE, 225mW, 3V, SOT-23; Zener Voltage Vz Typ:3V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:7%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 3V, SOT-23; Zener Voltage Vz Typ:3V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:7%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 85W2801 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
85W2801
Diode, Zener, 3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 85W2801
DIODE, ZENER, 3V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, ZENER, 3V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:3V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE, ZENER 225MW 3.0V SOT23 PKG - 70100406 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER 225MW 3.0V SOT23 PKG
70100406
DIODE, ZENER 225MW 3.0V SOT23 PKG 70100406
DIODE, ZENER 225MW 3.0V SOT23 PKG

DIODE, ZENER 225MW 3.0V SOT23 PKG

Supplier's Site
Diodes >> Zener Diodes - BZX84C3V0LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84C3V0LT1G
Diodes >> Zener Diodes BZX84C3V0LT1G
±2% Single 2.8V~3.2V 225mW 3V SOT-23-3 Zener Diodes ROHS

±2% Single 2.8V~3.2V 225mW 3V SOT-23-3 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C3V0LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C3V0LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C3V0LT1G
DIODE ZENER 3V 250MW SOT23-3

DIODE ZENER 3V 250MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C3V0LT1G 287-BZX84C3V0LT1G BZX84C3V0LT1GOSCT-ND 012544-BZX84C3V0LT1G BZX84C3V0LT1G BZX84C3V0LT1G 83H6466 85W2801 70100406 BZX84C3V0LT1G BZX84C3V0LT1G
Product Name 3V 300mW SOT-23 Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84C3V0LT1G Single Zener Diodes Zener Diodes Zener Diode, 225Mw, 3V, Sot-23; Zener Voltage Vz Typ Onsemi Diode, Zener, 3V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi DIODE, ZENER 225MW 3.0V SOT23 PKG Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23 SOT23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 3 volts 3 volts 3 volts 3 volts 3 volts 3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms 95 ohms
Unlock Full Specs
to access all available technical data