onsemi Single Zener Diodes BZX84C39LT1G

Description
250 mW; Zener Diode Voltage Regulator 39 V
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 39 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C39LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 39 V

250 mW; Zener Diode Voltage Regulator 39 V

Supplier's Site Datasheet
Single Zener Diodes - BZX84C39LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C39LT1GOSTR-ND
Single Zener Diodes BZX84C39LT1GOSTR-ND
Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C39LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C39LT1GOSCT-ND
Single Zener Diodes BZX84C39LT1GOSCT-ND
Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C39LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C39LT1GOSDKR-ND
Single Zener Diodes BZX84C39LT1GOSDKR-ND
Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 39V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C39LT1G - 106929-BZX84C39LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C39LT1G
106929-BZX84C39LT1G
Diodes - Zener - Single - BZX84C39LT1G 106929-BZX84C39LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 106929-BZX84C39LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 106929-BZX84C39LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 27.3V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 6878193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878193
Zener Diodes 6878193
Diode Zener 39V 5% 225mW SOT-23

Diode Zener 39V 5% 225mW SOT-23

Supplier's Site
Zener Diodes - 1632369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632369
Zener Diodes 1632369
Diode Zener 39V 5% 225mW SOT-23

Diode Zener 39V 5% 225mW SOT-23

Supplier's Site
Singapore, Singapore
39V 300mW SOT-23 Zener Diode
287-BZX84C39LT1G
39V 300mW SOT-23 Zener Diode 287-BZX84C39LT1G
39V Zener Diode 300mW SOT-23-3 5% Product overview: BZX84C39LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C39LT1G can be used for catalog matching and distributor lookup.

39V Zener Diode 300mW SOT-23-3 5% Product overview: BZX84C39LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C39LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C39LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C39LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C39LT1G
DIODE ZENER 39V 250MW SOT23-3

DIODE ZENER 39V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C39LT1G
Zener Diodes BZX84C39LT1G
Zener Diodes 39V 250mW

Zener Diodes 39V 250mW

Buy Now Datasheet
Single Zener Diodes - BZX84C39LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C39LT1G
Single Zener Diodes BZX84C39LT1G
DIODE ZENER 39V 250MW SOT23-3

DIODE ZENER 39V 250MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 225Mw, 39V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 45J0640 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 39V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
45J0640
Zener Diode, 225Mw, 39V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 45J0640
ZENER DIODE, 225mW, 39V, SOT-23, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 39V, SOT-23, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.225W, 39V, Sot-23; Zener Voltage Vz Typ Onsemi - 03AJ0081 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.225W, 39V, Sot-23; Zener Voltage Vz Typ Onsemi
03AJ0081
Zener Diode, 0.225W, 39V, Sot-23; Zener Voltage Vz Typ Onsemi 03AJ0081
ZENER DIODE, 0.225W, 39V, SOT-23; Zener Voltage Vz Typ:39V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.225W, 39V, SOT-23; Zener Voltage Vz Typ:39V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:5%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C39LT1G BZX84C39LT1GOSTR-ND 106929-BZX84C39LT1G 6878193 287-BZX84C39LT1G BZX84C39LT1G BZX84C39LT1G BZX84C39LT1G 45J0640 03AJ0081
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C39LT1G Zener Diodes 39V 300mW SOT-23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 225Mw, 39V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 0.225W, 39V, Sot-23; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 Tape and Reel SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
VZ 39 volts 39 volts 39 volts 39 volts 39 volts
Unlock Full Specs
to access all available technical data