onsemi Single Zener Diodes BZX84C33LT3G

Description
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-BZX84C33LT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-BZX84C33LT3GTR-ND
Single Zener Diodes 488-BZX84C33LT3GTR-ND
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-BZX84C33LT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-BZX84C33LT3GDKR-ND
Single Zener Diodes 488-BZX84C33LT3GDKR-ND
DIODE ZENER 33V 250MW SOT23-3

DIODE ZENER 33V 250MW SOT23-3

Buy Now Datasheet
Single Zener Diodes - 488-BZX84C33LT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-BZX84C33LT3GCT-ND
Single Zener Diodes 488-BZX84C33LT3GCT-ND
DIODE ZENER 33V 250MW SOT23-3

DIODE ZENER 33V 250MW SOT23-3

Buy Now Datasheet
 - BZX84C33LT3G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 33 V

250 mW; Zener Diode Voltage Regulator 33 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C33LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C33LT3G
Discrete Semiconductor Products - Diodes - Zener BZX84C33LT3G
DIODE ZENER 33V 250MW SOT23-3

DIODE ZENER 33V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C33LT3G
Zener Diodes BZX84C33LT3G
Zener Diodes 33V 225mW

Zener Diodes 33V 225mW

Buy Now Datasheet
Zener Diode, 225Mw, 33V, Sot-23; Zener Voltage Nom Onsemi - 41K9642 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 33V, Sot-23; Zener Voltage Nom Onsemi
41K9642
Zener Diode, 225Mw, 33V, Sot-23; Zener Voltage Nom Onsemi 41K9642
ZENER DIODE, 225mW, 33V, SOT-23; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxET1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 33V, SOT-23; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxET1G Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-BZX84C33LT3GTR-ND BZX84C33LT3G BZX84C33LT3G BZX84C33LT3G 41K9642
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 225Mw, 33V, Sot-23; Zener Voltage Nom Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS
VZ 33 volts
Unlock Full Specs
to access all available technical data