onsemi 33V 300mW SOT-23 Zener Diode BZX84C33LT1G

Description
33V Zener Diode, 300mW, SOT-23, 6% Tolerance Product overview: BZX84C33LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C33LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
33V Zener Diode, 300mW, SOT-23, 6% Tolerance Product overview: BZX84C33LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C33LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33V 300mW SOT-23 Zener Diode
287-BZX84C33LT1G
33V 300mW SOT-23 Zener Diode 287-BZX84C33LT1G
33V Zener Diode, 300mW, SOT-23, 6% Tolerance Product overview: BZX84C33LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C33LT1G can be used for catalog matching and distributor lookup.

33V Zener Diode, 300mW, SOT-23, 6% Tolerance Product overview: BZX84C33LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C33LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZX84C33LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 33 V

250 mW; Zener Diode Voltage Regulator 33 V

Supplier's Site Datasheet
Single Zener Diodes - BZX84C33LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C33LT1GOSDKR-ND
Single Zener Diodes BZX84C33LT1GOSDKR-ND
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C33LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C33LT1GOSTR-ND
Single Zener Diodes BZX84C33LT1GOSTR-ND
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C33LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C33LT1GOSCT-ND
Single Zener Diodes BZX84C33LT1GOSCT-ND
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C33LT1G - 012540-BZX84C33LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C33LT1G
012540-BZX84C33LT1G
Diodes - Zener - Single - BZX84C33LT1G 012540-BZX84C33LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012540-BZX84C33LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 23.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012540-BZX84C33LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 23.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
DIODE ZENER 33V 225MW SOT23-3 - 598-BZX84C33LT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 33V 225MW SOT23-3
598-BZX84C33LT1G
DIODE ZENER 33V 225MW SOT23-3 598-BZX84C33LT1G
DIODE ZENER 33V 225MW SOT23-3

DIODE ZENER 33V 225MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C33LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C33LT1G
Single Zener Diodes BZX84C33LT1G
DIODE ZENER 33V 250MW SOT23-3

DIODE ZENER 33V 250MW SOT23-3

Supplier's Site Datasheet
Diode, Zener, 33V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 29X5987 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
29X5987
Diode, Zener, 33V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 29X5987
DIODE, ZENER, 33V, 0.225W, SOT-23; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

DIODE, ZENER, 33V, 0.225W, SOT-23; Zener Voltage Nom:33V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C33LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C33LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C33LT1G
DIODE ZENER 33V 250MW SOT23-3

DIODE ZENER 33V 250MW SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C33LT1G BZX84C33LT1G BZX84C33LT1GOSDKR-ND 012540-BZX84C33LT1G 598-BZX84C33LT1G BZX84C33LT1G 29X5987 BZX84C33LT1G
Product Name 33V 300mW SOT-23 Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84C33LT1G DIODE ZENER 33V 225MW SOT23-3 Single Zener Diodes Diode, Zener, 33V, 0.225W, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 33 volts 33 volts 33 volts 33 volts 33 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
PD 225 milliwatts 225 milliwatts 300 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data