250 mW 33 V ±5% Zener Diode Voltage Regulator
Zener Diode 33V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 33V 225MW SOT23-3
DIODE ZENER 33V 225MW SOT23-3
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C33LT1 | BZX84C33LT1-ND | BZX84C33LT1 | BZX84C33LT1 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | SOT23; SOT-23 (TO-236) 3 LEAD | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |