onsemi Diode, Zener, 30V, 0.225W, Sot-23; Zener Voltage Nom Onsemi BZX84C30LT1G.

Description
DIODE, ZENER, 30V, 0.225W, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 30V, 0.225W, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 30V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 25AC6505 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 30V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
25AC6505
Diode, Zener, 30V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 25AC6505
DIODE, ZENER, 30V, 0.225W, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, ZENER, 30V, 0.225W, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 25AC6505
Product Name Diode, Zener, 30V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data