onsemi Single Zener Diodes BZX84C30LT1G

Description
Zener Diode 30V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 30V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C30LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C30LT1GOSDKR-ND
Single Zener Diodes BZX84C30LT1GOSDKR-ND
Zener Diode 30V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 30V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C30LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C30LT1GOSTR-ND
Single Zener Diodes BZX84C30LT1GOSTR-ND
Zener Diode 30V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 30V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C30LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C30LT1GOSCT-ND
Single Zener Diodes BZX84C30LT1GOSCT-ND
Zener Diode 30V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 30V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diodes - 7814005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7814005P
Zener Diodes 7814005P
Zener Diode 30V 7% 225mW SOT23

Zener Diode 30V 7% 225mW SOT23

Supplier's Site
Zener Diodes - 7814005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7814005
Zener Diodes 7814005
Zener Diode 30V 7% 225mW SOT23

Zener Diode 30V 7% 225mW SOT23

Supplier's Site
Zener Diodes - 1453355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453355
Zener Diodes 1453355
Zener Diode 30V 7% 225mW SOT23

Zener Diode 30V 7% 225mW SOT23

Supplier's Site
Singapore, Singapore
30V 300mW SOT-23 Zener Diode
287-BZX84C30LT1G
30V 300mW SOT-23 Zener Diode 287-BZX84C30LT1G
30V Zener Diode, 300mW, SOT-23-3, 7% Tolerance Product overview: BZX84C30LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C30LT1G can be used for catalog matching and distributor lookup.

30V Zener Diode, 300mW, SOT-23-3, 7% Tolerance Product overview: BZX84C30LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C30LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZX84C30LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 30 V

250 mW; Zener Diode Voltage Regulator 30 V

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C30LT1G - 012539-BZX84C30LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C30LT1G
012539-BZX84C30LT1G
Diodes - Zener - Single - BZX84C30LT1G 012539-BZX84C30LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012539-BZX84C30LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012539-BZX84C30LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C30LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C30LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C30LT1G
DIODE ZENER 30V 250MW SOT23-3

DIODE ZENER 30V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C30LT1G
Zener Diodes BZX84C30LT1G
Zener Diodes 30V 250mW

Zener Diodes 30V 250mW

Buy Now Datasheet
Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi - 83H6469 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi
83H6469
Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi 83H6469
ZENER DIODE, 225mW, 30V, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 30V, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 30V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 29X5986 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 30V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
29X5986
Diode, Zener, 30V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 29X5986
DIODE, ZENER, 30V, 0.225W, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

DIODE, ZENER, 30V, 0.225W, SOT-23; Zener Voltage Nom:30V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZX84C30LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C30LT1G
Single Zener Diodes BZX84C30LT1G
DIODE ZENER 30V 250MW SOT23-3

DIODE ZENER 30V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C30LT1GOSDKR-ND 7814005P 7814005 287-BZX84C30LT1G BZX84C30LT1G 012539-BZX84C30LT1G BZX84C30LT1G BZX84C30LT1G 83H6469 BZX84C30LT1G
Product Name Single Zener Diodes Zener Diodes Zener Diodes 30V 300mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84C30LT1G Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 225Mw, 30V, Sot-23; Zener Voltage Nom Onsemi Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23 SOT23; Sot-23 Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 3 3
VZ 30 volts 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data