Zener Diode 30V 350mW ±7% Surface Mount SOT-23-3
Zener Diode, 30V, 5%, 0.25W, Unidirectional, TO-236AB
DIODE ZENER 30V 250MW SOT23-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C30FSTR-ND | BZX84C30 | BZX84C30 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | TO-236AB | SOT23; SOT-23-3 | |
| RoHS Compliant | RoHS |