onsemi Diode, Zener, 2.7V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi BZX84C2V7LT1G.

Description
DIODE, ZENER, 2.7V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Datasheet
Description
DIODE, ZENER, 2.7V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 2.7V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 27AC1247 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.7V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
27AC1247
Diode, Zener, 2.7V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 27AC1247
DIODE, ZENER, 2.7V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, ZENER, 2.7V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:2.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 27AC1247
Product Name Diode, Zener, 2.7V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
Package SOT23; SOT-23
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4728A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers
Zener Diodes - 1222850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details