onsemi Single Zener Diodes BZX84C2V7LT1G

Description
Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C2V7LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C2V7LT1GOSTR-ND
Single Zener Diodes BZX84C2V7LT1GOSTR-ND
Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C2V7LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C2V7LT1GOSDKR-ND
Single Zener Diodes BZX84C2V7LT1GOSDKR-ND
Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C2V7LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C2V7LT1GOSCT-ND
Single Zener Diodes BZX84C2V7LT1GOSCT-ND
Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 2.7V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BZX84C2V7LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 2.7 V

250 mW; Zener Diode Voltage Regulator 2.7 V

Supplier's Site Datasheet
Zener Diodes - 1844630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844630
Zener Diodes 1844630
SOT-23 3 SNGL CPR PBF

SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 1844630P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844630P
Zener Diodes 1844630P
SOT-23 3 SNGL CPR PBF

SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 1844203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844203
Zener Diodes 1844203
SOT-23 3 SNGL CPR PBF

SOT-23 3 SNGL CPR PBF

Supplier's Site
Singapore, Singapore
2.7V 300mW SOT-23 Zener Diode
287-BZX84C2V7LT1G
2.7V 300mW SOT-23 Zener Diode 287-BZX84C2V7LT1G
2.7V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C2V7LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V7LT1G can be used for catalog matching and distributor lookup.

2.7V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C2V7LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.7V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.7V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C2V7LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C2V7LT1G - 012537-BZX84C2V7LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C2V7LT1G
012537-BZX84C2V7LT1G
Diodes - Zener - Single - BZX84C2V7LT1G 012537-BZX84C2V7LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012537-BZX84C2V7LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012537-BZX84C2V7LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Single Zener Diodes - BZX84C2V7LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C2V7LT1G
Single Zener Diodes BZX84C2V7LT1G
DIODE ZENER 2.7V 250MW SOT23-3

DIODE ZENER 2.7V 250MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 225Mw, 2.7V, Sot-23; Zener Voltage Nom Onsemi - 45J0635 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 2.7V, Sot-23; Zener Voltage Nom Onsemi
45J0635
Zener Diode, 225Mw, 2.7V, Sot-23; Zener Voltage Nom Onsemi 45J0635
ZENER DIODE, 225mW, 2.7V, SOT-23; Zener Voltage Nom:2.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 2.7V, SOT-23; Zener Voltage Nom:2.7V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 2.7V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi - 04X5976 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.7V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi
04X5976
Diode, Zener, 2.7V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi 04X5976
DIODE, ZENER, 2.7V, 225MW, SOT-23-3; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:7%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; RoHS Compliant: Yes

DIODE, ZENER, 2.7V, 225MW, SOT-23-3; Zener Voltage Vz Typ:2.7V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:7%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
DIODE, ZENER 225MW 2.7V SOT23 PKG - 70100401 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER 225MW 2.7V SOT23 PKG
70100401
DIODE, ZENER 225MW 2.7V SOT23 PKG 70100401
DIODE, ZENER 225MW 2.7V SOT23 PKG

DIODE, ZENER 225MW 2.7V SOT23 PKG

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C2V7LT1G
Zener Diodes BZX84C2V7LT1G
Zener Diodes 2.7V 250mW

Zener Diodes 2.7V 250mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C2V7LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C2V7LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C2V7LT1G
DIODE ZENER 2.7V 250MW SOT23-3

DIODE ZENER 2.7V 250MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C2V7LT1GOSTR-ND BZX84C2V7LT1G 1844630 1844630P 287-BZX84C2V7LT1G 012537-BZX84C2V7LT1G BZX84C2V7LT1G 45J0635 04X5976 70100401 BZX84C2V7LT1G BZX84C2V7LT1G
Product Name Single Zener Diodes Zener Diodes Zener Diodes 2.7V 300mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84C2V7LT1G Single Zener Diodes Zener Diode, 225Mw, 2.7V, Sot-23; Zener Voltage Nom Onsemi Diode, Zener, 2.7V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi DIODE, ZENER 225MW 2.7V SOT23 PKG Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to ? C (-85 to ? F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; Sot-23 SOT23; SOT-23 Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23 SOT23 SOT-23-3 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 3 3 3
Unlock Full Specs
to access all available technical data