Manufacturer: ON Semiconductor
Win Source Part Number: 1026714-BZX84C2V4LT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±8%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Zener Diode 2.4V 225mW ±8% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 2.4V 250MW SOT23-3
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1026714-BZX84C2V4LT3G | BZX84C2V4LT3G-ND | BZX84C2V4LT3G |
| Product Name | Diodes - Zener - Single - BZX84C2V4LT3G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 (TO-236) | SOT23; SOT-23-3 (TO-236) | |
| VZ | 2.4 volts | 2.4 volts | |
| ZZT | 100 ohms | 100 ohms |