ZENER DIODE, 225mW, 2.4V, SOT-23; Zener Voltage Nom:2.4V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; Qualification:AEC-Q1
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 25AC6497 |
| Product Name | Zener Diode, 225Mw, 2.4V, Sot-23; Zener Voltage Nom Onsemi |
| Package | SOT23; SOT-23 |