DIODE ZENER 2.4V 225MW SOT23-3
Zener Diode 2.4V 225mW ±8% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 2.4V 225MW SOT23-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX84C2V4LT1 | BZX84C2V4LT1OSTR-ND | BZX84C2V4LT1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |