onsemi Diodes - Zener - Single - BZX84C27LT1G BZX84C27LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012533-BZX84C27LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 18.9V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Family Name: BZX84C27L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): BZX84C27-E3-08; BZX84C27-G3-08; BZX84C27-G3-18; Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012533-BZX84C27LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 18.9V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Family Name: BZX84C27L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): BZX84C27-E3-08; BZX84C27-G3-08; BZX84C27-G3-18; Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C27LT1G - 012533-BZX84C27LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C27LT1G
012533-BZX84C27LT1G
Diodes - Zener - Single - BZX84C27LT1G 012533-BZX84C27LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012533-BZX84C27LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 18.9V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Family Name: BZX84C27L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): BZX84C27-E3-08; BZX84C27-G3-08; BZX84C27-G3-18; Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012533-BZX84C27LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Family Name: BZX84C27L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): BZX84C27-E3-08; BZX84C27-G3-08; BZX84C27-G3-18;
Introduction Date: May 10, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diodes - 6878187P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878187P
Zener Diodes 6878187P
Diode Zener 27V 7% 225mW SOT-23

Diode Zener 27V 7% 225mW SOT-23

Supplier's Site
Zener Diodes - 6878187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878187
Zener Diodes 6878187
Diode Zener 27V 7% 225mW SOT-23

Diode Zener 27V 7% 225mW SOT-23

Supplier's Site
Zener Diodes - 1453104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453104
Zener Diodes 1453104
Diode Zener 27V 7% 225mW SOT-23

Diode Zener 27V 7% 225mW SOT-23

Supplier's Site
 - BZX84C27LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 27 V

250 mW; Zener Diode Voltage Regulator 27 V

Supplier's Site Datasheet
Single Zener Diodes - BZX84C27LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C27LT1GOSDKR-ND
Single Zener Diodes BZX84C27LT1GOSDKR-ND
Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C27LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C27LT1GOSTR-ND
Single Zener Diodes BZX84C27LT1GOSTR-ND
Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C27LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C27LT1GOSCT-ND
Single Zener Diodes BZX84C27LT1GOSCT-ND
Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Zener Diode 27V 225mW ±7% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C27LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C27LT1G
Single Zener Diodes BZX84C27LT1G
DIODE ZENER 27V 250MW SOT23-3

DIODE ZENER 27V 250MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C27LT1G
Zener Diodes BZX84C27LT1G
Zener Diodes 27V 250mW

Zener Diodes 27V 250mW

Buy Now Datasheet
Diodes >> Zener Diodes - BZX84C27LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84C27LT1G
Diodes >> Zener Diodes BZX84C27LT1G
±7% Single 25.1V~28.9V 225mW 27V SOT-23 Zener Diodes ROHS

±7% Single 25.1V~28.9V 225mW 27V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C27LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C27LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C27LT1G
DIODE ZENER 27V 250MW SOT23-3

DIODE ZENER 27V 250MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 27V, Sot-23; Zener Voltage Nom Onsemi - 88H4585 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 27V, Sot-23; Zener Voltage Nom Onsemi
88H4585
Zener Diode, 225Mw, 27V, Sot-23; Zener Voltage Nom Onsemi 88H4585
ZENER DIODE, 225mW, 27V, SOT-23; Zener Voltage Nom:27V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 27V, SOT-23; Zener Voltage Nom:27V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 012533-BZX84C27LT1G 6878187P 6878187 BZX84C27LT1G BZX84C27LT1GOSDKR-ND BZX84C27LT1G BZX84C27LT1G BZX84C27LT1G BZX84C27LT1G 88H4585
Product Name Diodes - Zener - Single - BZX84C27LT1G Zener Diodes Zener Diodes Single Zener Diodes Single Zener Diodes Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 27V, Sot-23; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23
VZ 27 volts 27 volts 27 volts 27 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data