onsemi Zener Voltage Vz Typ Onsemi BZX84C27LT1G.

Description
Zener Voltage Vz Typ:27V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:7%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes
Description
Zener Voltage Vz Typ:27V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:7%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Vz Typ Onsemi - 25AC6500 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Vz Typ Onsemi
25AC6500
Zener Voltage Vz Typ Onsemi 25AC6500
Zener Voltage Vz Typ:27V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:7%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Zener Voltage Vz Typ:27V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:7%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive Qualification Standard:AEC-Q101 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 25AC6500
Product Name Zener Voltage Vz Typ Onsemi
Package SOT23; SOT-23
Pin Count 3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4749A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
4 suppliers