Zener Diode, 27V, 7.04%, 0.225W, Unidirectional, TO-236AB
DIODE ZENER
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | BZX84C27ET3 | BZX84C27ET3 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | TO-236AB | SOT23; SOT-23-3 (TO-236) |
| VZ | 27 volts |