onsemi Single Zener Diodes BZX84C27

Description
Zener Diode, 27V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 27V V(Z), 5%, 0.35W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C27 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 27V V(Z), 5%, 0.35W, Silicon, Unidirectional

Zener Diode, 27V V(Z), 5%, 0.35W, Silicon, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - BZX84C27FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C27FSTR-ND
Single Zener Diodes BZX84C27FSTR-ND
Zener Diode 27V 350mW ±7% Surface Mount SOT-23-3

Zener Diode 27V 350mW ±7% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - 079799-BZX84C27 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079799-BZX84C27
Discrete Semiconductor Products 079799-BZX84C27
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079799-BZX84C27 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: BZX8xC Zener Diode Tolerance: ±7% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 18.9V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 80 Ohm Family Name: BZX84C27 Alternative Parts (Cross-Reference): BZX84C27_D87Z; BZX84C27RFG; BZX84C27/E8; BZX84C27-E3-18; Introduction Date: March 31, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079799-BZX84C27
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±7%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 18.9V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 80 Ohm
Family Name: BZX84C27
Alternative Parts (Cross-Reference): BZX84C27_D87Z; BZX84C27RFG; BZX84C27/E8; BZX84C27-E3-18;
Introduction Date: March 31, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZX84C27 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C27
Discrete Semiconductor Products - Diodes - Zener BZX84C27
DIODE ZENER 27V 250MW SOT23-3

DIODE ZENER 27V 250MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZX84C27 BZX84C27FSTR-ND 079799-BZX84C27 BZX84C27
Product Name Single Zener Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Package TO-236AB SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4467US - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Zener Diodes - 1222853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package X1-dfn1006
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-C39,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers