onsemi Single Zener Diodes BZX84C24LT1G

Description
250 mW; Zener Diode Voltage Regulator 24 V
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 24 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C24LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 24 V

250 mW; Zener Diode Voltage Regulator 24 V

Supplier's Site Datasheet
Single Zener Diodes - BZX84C24LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C24LT1GOSTR-ND
Single Zener Diodes BZX84C24LT1GOSTR-ND
Zener Diode 24V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 24V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C24LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C24LT1GOSCT-ND
Single Zener Diodes BZX84C24LT1GOSCT-ND
Zener Diode 24V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 24V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C24LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C24LT1GOSDKR-ND
Single Zener Diodes BZX84C24LT1GOSDKR-ND
Zener Diode 24V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 24V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C24LT1G - 012532-BZX84C24LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C24LT1G
012532-BZX84C24LT1G
Diodes - Zener - Single - BZX84C24LT1G 012532-BZX84C24LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012532-BZX84C24LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 16.8V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012532-BZX84C24LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 16.8V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
24V 300mW SOT-23 Zener Diode
287-BZX84C24LT1G
24V 300mW SOT-23 Zener Diode 287-BZX84C24LT1G
24V Zener Diode, 300mW, SOT-23-3, 6% Tol Product overview: BZX84C24LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C24LT1G can be used for catalog matching and distributor lookup.

24V Zener Diode, 300mW, SOT-23-3, 6% Tol Product overview: BZX84C24LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C24LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1844202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844202
Zener Diodes 1844202
SOT-23 3 SNGL CPR PBF

SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 1844976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844976
Zener Diodes 1844976
SOT-23 3 SNGL CPR PBF

SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 1844976P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1844976P
Zener Diodes 1844976P
SOT-23 3 SNGL CPR PBF

SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diode, 225Mw, 24V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 83H6463 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 24V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
83H6463
Zener Diode, 225Mw, 24V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 83H6463
ZENER DIODE, 225mW, 24V, SOT-23, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G SeriesRoHS Compliant: Yes

ZENER DIODE, 225mW, 24V, SOT-23, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 225Mw, 24V, Sot-23; Zener Voltage Nom Onsemi - 10N9397 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 24V, Sot-23; Zener Voltage Nom Onsemi
10N9397
Zener Diode, 225Mw, 24V, Sot-23; Zener Voltage Nom Onsemi 10N9397
ZENER DIODE, 225mW, 24V, SOT-23; Zener Voltage Nom:24V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 24V, SOT-23; Zener Voltage Nom:24V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C24LT1G
Zener Diodes BZX84C24LT1G
Zener Diodes 24V 250mW

Zener Diodes 24V 250mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C24LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C24LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C24LT1G
DIODE ZENER 24V 250MW SOT23-3

DIODE ZENER 24V 250MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C24LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C24LT1G
Single Zener Diodes BZX84C24LT1G
DIODE ZENER 24V 250MW SOT23-3

DIODE ZENER 24V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C24LT1G BZX84C24LT1GOSTR-ND 012532-BZX84C24LT1G 287-BZX84C24LT1G 1844202 1844976P 83H6463 10N9397 BZX84C24LT1G BZX84C24LT1G BZX84C24LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C24LT1G 24V 300mW SOT-23 Zener Diode Zener Diodes Zener Diodes Zener Diode, 225Mw, 24V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 225Mw, 24V, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data