Zener Diode, 24V, 5.79%, 0.225W, Unidirectional, TO-236AB
Zener Diode 24V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 24V 225MW SOT23-3
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX84C24ET3 | BZX84C24ET3-ND | BZX84C24ET3 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | TO-236AB | SOT23; SOT-23-3 (TO-236) | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |