onsemi Discrete Semiconductor Products BZX84C24

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079798-BZX84C24 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: BZX8xC Zener Diode Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 16.8V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 70 Ohm Alternative Parts (Cross-Reference): BZX84C24-7-F; BZX84C24-T1; BZX84C24-TP; Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079798-BZX84C24 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: BZX8xC Zener Diode Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 16.8V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 70 Ohm Alternative Parts (Cross-Reference): BZX84C24-7-F; BZX84C24-T1; BZX84C24-TP; Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 079798-BZX84C24 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
079798-BZX84C24
Discrete Semiconductor Products 079798-BZX84C24
Manufacturer: Fairchild Semiconductor Win Source Part Number: 079798-BZX84C24 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3 SC-59 SOT-23-3 Manufacturer Device Package: SOT-23-3 (TO-236) Standard Package: 1 Catalog: BZX8xC Zener Diode Tolerance: ±5% Power - Max: 350mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 16.8V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 70 Ohm Alternative Parts (Cross-Reference): BZX84C24-7-F; BZX84C24-T1; BZX84C24-TP; Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079798-BZX84C24
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 16.8V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 70 Ohm
Alternative Parts (Cross-Reference): BZX84C24-7-F; BZX84C24-T1; BZX84C24-TP;
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 079798-BZX84C24
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data