onsemi Zener Diodes BZX84C22LT1G

Description
Zener Diode 22V 6% 225mW SOT23
Request a Quote Datasheet
Description
Zener Diode 22V 6% 225mW SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7814001P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7814001P
Zener Diodes 7814001P
Zener Diode 22V 6% 225mW SOT23

Zener Diode 22V 6% 225mW SOT23

Supplier's Site
Zener Diodes - 7814001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7814001
Zener Diodes 7814001
Zener Diode 22V 6% 225mW SOT23

Zener Diode 22V 6% 225mW SOT23

Supplier's Site
Zener Diodes - 1453353 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453353
Zener Diodes 1453353
Zener Diode 22V 6% 225mW SOT23

Zener Diode 22V 6% 225mW SOT23

Supplier's Site
 - BZX84C22LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 22 V

250 mW; Zener Diode Voltage Regulator 22 V

Supplier's Site Datasheet
Singapore, Singapore
22V 300mW SOT-23 Zener Diode
287-BZX84C22LT1G
22V 300mW SOT-23 Zener Diode 287-BZX84C22LT1G
22V Zener Diode, 300mW, SOT-23, 6% Tol Product overview: BZX84C22LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22LT1G can be used for catalog matching and distributor lookup.

22V Zener Diode, 300mW, SOT-23, 6% Tol Product overview: BZX84C22LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C22LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C22LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C22LT1GOSCT-ND
Single Zener Diodes BZX84C22LT1GOSCT-ND
Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C22LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C22LT1GOSDKR-ND
Single Zener Diodes BZX84C22LT1GOSDKR-ND
Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C22LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C22LT1GOSTR-ND
Single Zener Diodes BZX84C22LT1GOSTR-ND
Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C22LT1G - 012528-BZX84C22LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C22LT1G
012528-BZX84C22LT1G
Diodes - Zener - Single - BZX84C22LT1G 012528-BZX84C22LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012528-BZX84C22LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 15.4V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012528-BZX84C22LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C22LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C22LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C22LT1G
DIODE ZENER 22V 250MW SOT23-3

DIODE ZENER 22V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C22LT1G
Zener Diodes BZX84C22LT1G
Zener Diodes 22V 250mW

Zener Diodes 22V 250mW

Buy Now Datasheet
Zener Diode, 225Mw, 22V, Sot-23; Zener Voltage Nom Onsemi - 45J0637 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 22V, Sot-23; Zener Voltage Nom Onsemi
45J0637
Zener Diode, 225Mw, 22V, Sot-23; Zener Voltage Nom Onsemi 45J0637
ZENER DIODE, 225mW, 22V, SOT-23; Zener Voltage Nom:22V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 22V, SOT-23; Zener Voltage Nom:22V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 0.25W, 22V, Sot-23; Zener Voltage Nom Onsemi - 31Y0609 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.25W, 22V, Sot-23; Zener Voltage Nom Onsemi
31Y0609
Zener Diode, Aec-Q101, 0.25W, 22V, Sot-23; Zener Voltage Nom Onsemi 31Y0609
ZENER DIODE, AEC-Q101, 0.25W, 22V, SOT-23; Zener Voltage Nom:22V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.25W, 22V, SOT-23; Zener Voltage Nom:22V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZX84C22LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C22LT1G
Single Zener Diodes BZX84C22LT1G
DIODE ZENER 22V 250MW SOT23-3

DIODE ZENER 22V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7814001P 7814001 BZX84C22LT1G 287-BZX84C22LT1G BZX84C22LT1GOSCT-ND 012528-BZX84C22LT1G BZX84C22LT1G BZX84C22LT1G 45J0637 31Y0609 BZX84C22LT1G
Product Name Zener Diodes Zener Diodes 22V 300mW SOT-23 Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84C22LT1G Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 225Mw, 22V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, Aec-Q101, 0.25W, 22V, Sot-23; Zener Voltage Nom Onsemi Single Zener Diodes
Package SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; SOT-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 3 3 3
Life Cycle Stage Active Active Active
VZ 22 volts 22 volts 22 volts 22 volts
Unlock Full Specs
to access all available technical data