Zener Diode 22V 350mW ±6% Surface Mount SOT-23-3
Zener Diode, 22V, 5%, 0.25W, Unidirectional, TO-236AB
Zener Diode, 22V, 5%, 0.25W, Unidirectional, TO-236AB
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 079797-BZX84C22
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±6%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 15.4V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Alternative Parts (Cross-Reference): BZX84C22-7-F; BZX84C22-G; BZX84C22-T1;
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 22V 250MW SOT23-3
| DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C22FSTR-ND | BZX84C22 | 079797-BZX84C22 | BZX84C22 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | TO-236AB | SOT23; SOT-23-3 | ||
| RoHS Compliant | RoHS |