onsemi SMD 20V 250mW SOT-23 Zener Diode BZX84C20LT1G

Description
20V Zener Diode, 250mW, SOT-23, SMD/SMT Product overview: BZX84C20LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 20V, 250mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 20V, 250mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C20LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20V Zener Diode, 250mW, SOT-23, SMD/SMT Product overview: BZX84C20LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 20V, 250mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 20V, 250mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C20LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20V 250mW SOT-23 Zener Diode
287-BZX84C20LT1G
SMD 20V 250mW SOT-23 Zener Diode 287-BZX84C20LT1G
20V Zener Diode, 250mW, SOT-23, SMD/SMT Product overview: BZX84C20LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 20V, 250mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 20V, 250mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C20LT1G can be used for catalog matching and distributor lookup.

20V Zener Diode, 250mW, SOT-23, SMD/SMT Product overview: BZX84C20LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, SMD, 20V, 250mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, SMD, 20V, 250mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C20LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84C20LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C20LT1GOSDKR-ND
Single Zener Diodes BZX84C20LT1GOSDKR-ND
Zener Diode 20V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 20V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C20LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C20LT1GOSTR-ND
Single Zener Diodes BZX84C20LT1GOSTR-ND
Zener Diode 20V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 20V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C20LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C20LT1GOSCT-ND
Single Zener Diodes BZX84C20LT1GOSCT-ND
Zener Diode 20V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 20V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BZX84C20LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 20 V

250 mW; Zener Diode Voltage Regulator 20 V

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C20LT1G - 012526-BZX84C20LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C20LT1G
012526-BZX84C20LT1G
Diodes - Zener - Single - BZX84C20LT1G 012526-BZX84C20LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012526-BZX84C20LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012526-BZX84C20LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C20LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C20LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C20LT1G
DIODE ZENER 20V 250MW SOT23-3

DIODE ZENER 20V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C20LT1G
Zener Diodes BZX84C20LT1G
Zener Diodes 20V 250mW

Zener Diodes 20V 250mW

Buy Now Datasheet
Single Zener Diodes - BZX84C20LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C20LT1G
Single Zener Diodes BZX84C20LT1G
DIODE ZENER 20V 250MW SOT23-3

DIODE ZENER 20V 250MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 225Mw, 20V, Sot-23; Zener Voltage Nom Onsemi - 45J0636 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 20V, Sot-23; Zener Voltage Nom Onsemi
45J0636
Zener Diode, 225Mw, 20V, Sot-23; Zener Voltage Nom Onsemi 45J0636
ZENER DIODE, 225mW, 20V, SOT-23; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Qualification:AEC-Q1 01; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 225mW, 20V, SOT-23; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Qualification:AEC-Q101; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 20V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 85W2800 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 20V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
85W2800
Diode, Zener, 20V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 85W2800
DIODE, ZENER, 20V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

DIODE, ZENER, 20V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:20V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.225W, 20V, Sot-23; Zener Voltage Vz Typ Onsemi - 02AH4357 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.225W, 20V, Sot-23; Zener Voltage Vz Typ Onsemi
02AH4357
Zener Diode, 0.225W, 20V, Sot-23; Zener Voltage Vz Typ Onsemi 02AH4357
ZENER DIODE, 0.225W, 20V, SOT-23; Zener Voltage Vz Typ:20V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:6%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.225W, 20V, SOT-23; Zener Voltage Vz Typ:20V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:6%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84C Series; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C20LT1G BZX84C20LT1GOSDKR-ND BZX84C20LT1G 012526-BZX84C20LT1G BZX84C20LT1G BZX84C20LT1G BZX84C20LT1G 45J0636 02AH4357
Product Name SMD 20V 250mW SOT-23 Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84C20LT1G Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes Zener Diode, 225Mw, 20V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, 0.225W, 20V, Sot-23; Zener Voltage Vz Typ Onsemi
Package Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 20 volts 20 volts 20 volts 20 volts 20 volts
ZZT 55 ohms 55 ohms 55 ohms 55 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data