onsemi Single Zener Diodes BZX84C20

Description
Zener Diode, 20V, 5%, 0.25W, Unidirectional, TO-236AB
Request a Quote Datasheet
Description
Zener Diode, 20V, 5%, 0.25W, Unidirectional, TO-236AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C20 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 20V, 5%, 0.25W, Unidirectional, TO-236AB

Zener Diode, 20V, 5%, 0.25W, Unidirectional, TO-236AB

Supplier's Site Datasheet
 - BZX84C20 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 20V, 5%, 0.25W, Unidirectional, TO-236AB

Zener Diode, 20V, 5%, 0.25W, Unidirectional, TO-236AB

Supplier's Site Datasheet
Single Zener Diodes - BZX84C20FSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C20FSTR-ND
Single Zener Diodes BZX84C20FSTR-ND
Zener Diode 20V 350mW ±6% Surface Mount SOT-23-3

Zener Diode 20V 350mW ±6% Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C20
Discrete Semiconductor Products - Diodes - Zener BZX84C20
ZENER SOT23 20V 0.3W 5%

ZENER SOT23 20V 0.3W 5%

Supplier's Site
Zener Diode, 350Mw, 20V, Sot-23; Zener Voltage Nom Onsemi - 58K0139 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 350Mw, 20V, Sot-23; Zener Voltage Nom Onsemi
58K0139
Zener Diode, 350Mw, 20V, Sot-23; Zener Voltage Nom Onsemi 58K0139
ZENER DIODE, 350mW, 20V, SOT-23; Zener Voltage Nom:20V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 350mW, 20V, SOT-23; Zener Voltage Nom:20V; Power Dissipation:350mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number BZX84C20 BZX84C20FSTR-ND BZX84C20 58K0139
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 350Mw, 20V, Sot-23; Zener Voltage Nom Onsemi
Life Cycle Stage Obsolete Removed; Obsolete
Package TO-236AB SOT23; SOT-23-3 SOT23; SOT-23
RoHS Compliant RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
VZ 20 volts
Unlock Full Specs
to access all available technical data