onsemi Single Zener Diodes BZX84C18LT3G

Description
Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84C18LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C18LT3GOSDKR-ND
Single Zener Diodes BZX84C18LT3GOSDKR-ND
Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C18LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C18LT3GOSTR-ND
Single Zener Diodes BZX84C18LT3GOSTR-ND
Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C18LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C18LT3GOSCT-ND
Single Zener Diodes BZX84C18LT3GOSCT-ND
Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C18LT3G - 1026701-BZX84C18LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C18LT3G
1026701-BZX84C18LT3G
Diodes - Zener - Single - BZX84C18LT3G 1026701-BZX84C18LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 1026701-BZX84C18LT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1026701-BZX84C18LT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Zener Diodes - 7814008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7814008
Zener Diodes 7814008
Zener Diode 18V 6% 225mW SOT23

Zener Diode 18V 6% 225mW SOT23

Supplier's Site
Zener Diodes - 7814008P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7814008P
Zener Diodes 7814008P
Zener Diode 18V 6% 225mW SOT23

Zener Diode 18V 6% 225mW SOT23

Supplier's Site
Zener Diodes - 1453536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453536
Zener Diodes 1453536
Zener Diode 18V 6% 225mW SOT23

Zener Diode 18V 6% 225mW SOT23

Supplier's Site
Singapore, Singapore
18V 300mW SOT-23 Zener Diode
287-BZX84C18LT3G
18V 300mW SOT-23 Zener Diode 287-BZX84C18LT3G
18V Zener Diode, 300mW, SOT-23-3, 6% Tol Product overview: BZX84C18LT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C18LT3G can be used for catalog matching and distributor lookup.

18V Zener Diode, 300mW, SOT-23-3, 6% Tol Product overview: BZX84C18LT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C18LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C18LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C18LT3G
Discrete Semiconductor Products - Diodes - Zener BZX84C18LT3G
DIODE ZENER 18V 250MW SOT23-3

DIODE ZENER 18V 250MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 18V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 26K3563 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 18V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
26K3563
Zener Diode, 225Mw, 18V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 26K3563
ZENER DIODE, 225mW, 18V, SOT-23, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 18V, SOT-23, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C18LT3G
Zener Diodes BZX84C18LT3G
Zener Diodes 18V 225mW

Zener Diodes 18V 225mW

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C18LT3GOSDKR-ND 1026701-BZX84C18LT3G 7814008 7814008P 287-BZX84C18LT3G BZX84C18LT3G 26K3563 BZX84C18LT3G
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C18LT3G Zener Diodes Zener Diodes 18V 300mW SOT-23 Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 18V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23-3 (TO-236) SOT23; Sot-23 SOT23; SOT-23 Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23
VZ 18 volts 18 volts 18 volts
ZZT 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data